Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#PBF 135204-LTC4211CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135204-LTC4211CMS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135204-LTC4211CMS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#PBF - 135204-LTC4211CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#PBF
135204-LTC4211CMS8#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#PBF 135204-LTC4211CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 135204-LTC4211CMS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA

Manufacturer: Linear Technology
Win Source Part Number: 135204-LTC4211CMS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: FB, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 16.5 V
Operating Supply Current: 1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135204-LTC4211CMS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#PBF - 072371-LT3485EDD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC690CS8#PBF - 072647-LTC690CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#PBF - 020470-LTC1421CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details