Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS#PBF 072610-LTC4151CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072610-LTC4151CMS#PB F Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072610-LTC4151CMS#PB F Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS#PBF - 072610-LTC4151CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS#PBF
072610-LTC4151CMS#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS#PBF 072610-LTC4151CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 072610-LTC4151CMS#PB F Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA

Manufacturer: Linear Technology
Win Source Part Number: 072610-LTC4151CMS#PBF
Packaging: Tube/Rail
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072610-LTC4151CMS#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706TEU - 1257645-SP706TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC4099EUDC#TRPBF - 125123-LTC4099EUDC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details