Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#PBF 072619-LTC4252A-1CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072619-LTC4252A-1CMS #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 900μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072619-LTC4252A-1CMS #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 900μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#PBF - 072619-LTC4252A-1CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#PBF
072619-LTC4252A-1CMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#PBF 072619-LTC4252A-1CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 072619-LTC4252A-1CMS #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 900μA

Manufacturer: Linear Technology
Win Source Part Number: 072619-LTC4252A-1CMS#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 900μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072619-LTC4252A-1CMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF - 020640-LTC4221CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2902-2CGN - 072544-LTC2902-2CGN - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details