Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF 120224-LTC1698EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120224-LTC1698EGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 6 V to 12.6 V Operating Supply Current: 1.8mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120224-LTC1698EGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 6 V to 12.6 V Operating Supply Current: 1.8mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF
120224-LTC1698EGN#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF 120224-LTC1698EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120224-LTC1698EGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 6 V to 12.6 V Operating Supply Current: 1.8mA

Manufacturer: Linear Technology
Win Source Part Number: 120224-LTC1698EGN#TRPBF
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 6 V to 12.6 V
Operating Supply Current: 1.8mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 120224-LTC1698EGN#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1641CS8#PBF - 122484-LT1641CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#TRPBF - 113706-LT4250HIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-1#PBF - 1063410-LTC4223CDHD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details