Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1346901-LTC4417HGN

Description
Win Source Part Number: 1346901-LTC4417HGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Linear Technology Base Product Number: LTC4417
Request a Quote Datasheet
Description
Win Source Part Number: 1346901-LTC4417HGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Linear Technology Base Product Number: LTC4417
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1346901-LTC4417HGN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1346901-LTC4417HGN
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1346901-LTC4417HGN
Win Source Part Number: 1346901-LTC4417HGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Linear Technology Base Product Number: LTC4417

Win Source Part Number: 1346901-LTC4417HGN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Linear Technology
Base Product Number: LTC4417

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1346901-LTC4417HGN
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#PBF - 020654-LTC4300A-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16 - 072169-LT1039CN16 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details