Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IGN#PBF 134284-LTC1391IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134284-LTC1391IGN#PB F Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134284-LTC1391IGN#PB F Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IGN#PBF - 134284-LTC1391IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IGN#PBF
134284-LTC1391IGN#PBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IGN#PBF 134284-LTC1391IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 134284-LTC1391IGN#PB F Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SSOP Single Supply Voltage (V+): 2.7V Dual Supply Voltage(V±): ±5V Max Switch Time (Ton,Toff): 400ns, 200ns Channel Capacitance(CS off, CD off): 5pF, 10pF Max Leakage Current (IS off): 5nA

Manufacturer: Linear Technology
Win Source Part Number: 134284-LTC1391IGN#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-SSOP
Single Supply Voltage (V+): 2.7V
Dual Supply Voltage(V±): ±5V
Max Switch Time (Ton,Toff): 400ns, 200ns
Channel Capacitance(CS off, CD off): 5pF, 10pF
Max Leakage Current (IS off): 5nA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 134284-LTC1391IGN#PBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IGN#PBF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC1323CS16 - 1071956-LTC1323CS16 - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details
Interface - Interface - Specialized - ISP1707AETTM - 1133916-ISP1707AETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Package Type BGA; TFBGA
View Details