Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CG#PBF 134039-LTC1347CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134039-LTC1347CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134039-LTC1347CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CG#PBF - 134039-LTC1347CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CG#PBF
134039-LTC1347CG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CG#PBF 134039-LTC1347CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 134039-LTC1347CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 5V

Manufacturer: Linear Technology
Win Source Part Number: 134039-LTC1347CG#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 134039-LTC1347CG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CG#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#PBF - 020653-LTC4300-2CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details