Win Source Electronics Interface - Interface - Filters - Active - LTC1569CS8-7#PBF 132714-LTC1569CS8-7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132714-LTC1569CS8-7# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132714-LTC1569CS8-7# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1569CS8-7#PBF - 132714-LTC1569CS8-7#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1569CS8-7#PBF
132714-LTC1569CS8-7#PBF
Interface - Interface - Filters - Active - LTC1569CS8-7#PBF 132714-LTC1569CS8-7#PBF
Manufacturer: Linear Technology Win Source Part Number: 132714-LTC1569CS8-7# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 132714-LTC1569CS8-7#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 10th
Frequency - Cutoff or Center: 300kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 132714-LTC1569CS8-7#PBF
Product Name Interface - Interface - Filters - Active - LTC1569CS8-7#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG#TRPBF - 097275-LTC1385CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN - 072184-LT1080CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details