Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1537CG#PBF 132135-LT1537CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132135-LT1537CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132135-LT1537CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1537CG#PBF - 132135-LT1537CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1537CG#PBF
132135-LT1537CG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1537CG#PBF 132135-LT1537CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 132135-LT1537CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 132135-LT1537CG#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 132135-LT1537CG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1537CG#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG#TRPBF - 097275-LTC1385CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Analog Switches - Special Purpose - LT6556CGN#PBF - 125071-LT6556CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details