Manufacturer: Linear Technology
Win Source Part Number: 131227-LTC1643AHCGN#
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: Motherboard
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Current - Output (Max): 200mA, 500mA
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 131227-LTC1643AHCGN#TRPBF |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LTC1643AHCGN#TRPBF |
| Output Options | Inverting |