Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF 107954-LTC4211CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107954-LTC4211CMS#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107954-LTC4211CMS#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF - 107954-LTC4211CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF
107954-LTC4211CMS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF 107954-LTC4211CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 107954-LTC4211CMS#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 107954-LTC4211CMS#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP
Feature Pins: /FAULT, FB, FILTER, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.5 V to 16.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 107954-LTC4211CMS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF - 072612-LTC4151IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF - 072573-LTC3455EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#PBF - 124259-LTC3456EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details