Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1546CG#TRPBF 130767-LTC1546CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130767-LTC1546CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130767-LTC1546CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1546CG#TRPBF - 130767-LTC1546CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1546CG#TRPBF
130767-LTC1546CG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1546CG#TRPBF 130767-LTC1546CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130767-LTC1546CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 130767-LTC1546CG#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 15mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 130767-LTC1546CG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1546CG#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-1CSW#PBF - 1060335-LTC1064-1CSW#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Specialized - HV9910LG - 1208450-HV9910LG - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Pd 630 milliwatts
View Details