Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1345ISW#TRPBF 130732-LTC1345ISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130732-LTC1345ISW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130732-LTC1345ISW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345ISW#TRPBF - 130732-LTC1345ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345ISW#TRPBF
130732-LTC1345ISW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345ISW#TRPBF 130732-LTC1345ISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130732-LTC1345ISW#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 130732-LTC1345ISW#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/3
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10MBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 130732-LTC1345ISW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1345ISW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6468FG1-00 - 1183429-NJU6468FG1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543IG#PBF - 1060825-LTC1543IG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details