Win Source Electronics PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRMPBF 130419-LTC2912CDDB-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130419-LTC2912CDDB-1 #TRMPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130419-LTC2912CDDB-1 #TRMPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRMPBF - 130419-LTC2912CDDB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRMPBF
130419-LTC2912CDDB-1#TRMPBF
PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRMPBF 130419-LTC2912CDDB-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 130419-LTC2912CDDB-1 #TRMPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2)

Manufacturer: Linear Technology
Win Source Part Number: 130419-LTC2912CDDB-1#TRMPBF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DFN (3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 130419-LTC2912CDDB-1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRMPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708SEP - 1257664-SP708SEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151HDD#TRPBF - 113153-LTC4151HDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-1IMS#PBF - 020542-LTC2900-1IMS#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details