Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726IGN#TRPBF 116364-LTC3726IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116364-LTC3726IGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116364-LTC3726IGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726IGN#TRPBF - 116364-LTC3726IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726IGN#TRPBF
116364-LTC3726IGN#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726IGN#TRPBF 116364-LTC3726IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116364-LTC3726IGN#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 4.2mA

Manufacturer: Linear Technology
Win Source Part Number: 116364-LTC3726IGN#TRPBF
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 4.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 116364-LTC3726IGN#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708SCU - 1257661-SP708SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP708SEN - 1257663-SP708SEN - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP708TEU - 1257671-SP708TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642CGN#PBF - 020491-LTC1642CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details