Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1138AIG#TRPBF 129907-LT1138AIG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129907-LT1138AIG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129907-LT1138AIG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1138AIG#TRPBF - 129907-LT1138AIG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1138AIG#TRPBF
129907-LT1138AIG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1138AIG#TRPBF 129907-LT1138AIG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129907-LT1138AIG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 129907-LT1138AIG#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 129907-LT1138AIG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1138AIG#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1132ACSW#TRPBF - 117798-LT1132ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF - 1060769-LTC1484CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#TRPBF - 1063559-LTC4300-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details