Win Source Electronics PMIC - PMIC - Battery Chargers - LT1513-2IR#PBF 129521-LT1513-2IR#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129521-LT1513-2IR#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129521-LT1513-2IR#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1513-2IR#PBF - 129521-LT1513-2IR#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1513-2IR#PBF
129521-LT1513-2IR#PBF
PMIC - PMIC - Battery Chargers - LT1513-2IR#PBF 129521-LT1513-2IR#PBF
Manufacturer: Linear Technology Win Source Part Number: 129521-LT1513-2IR#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 129521-LT1513-2IR#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK-7
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 129521-LT1513-2IR#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1513-2IR#PBF
Charger Type Linear
Package Type D2PAK-7
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4088EDE-2#PBF - 1063328-LTC4088EDE-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#TRPBF - 1063325-LTC4085EDE-3#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4081EDD#TRPBF - 802927-LTC4081EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cell Type Li-Ion
Cells 1
View Details