Win Source Electronics PMIC - PMIC - Battery Chargers - LT1512CGN 072284-LT1512CGN

Description
Manufacturer: Linear Technology Win Source Part Number: 072284-LT1512CGN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 25V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072284-LT1512CGN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1512CGN - 072284-LT1512CGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1512CGN
072284-LT1512CGN
PMIC - PMIC - Battery Chargers - LT1512CGN 072284-LT1512CGN
Manufacturer: Linear Technology Win Source Part Number: 072284-LT1512CGN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 25V

Manufacturer: Linear Technology
Win Source Part Number: 072284-LT1512CGN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SSOP
Maximum Supply Voltage: 25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 072284-LT1512CGN
Product Name PMIC - PMIC - Battery Chargers - LT1512CGN
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF - 144555-LTC4002ES8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF - 099966-LTC4085EDE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF - 126387-LTC1731ES8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC3550EDHC#PBF - 783411-LTC3550EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details