Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#PBF 128898-LTC1646CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128898-LTC1646CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128898-LTC1646CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#PBF - 128898-LTC1646CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#PBF
128898-LTC1646CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#PBF 128898-LTC1646CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 128898-LTC1646CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 128898-LTC1646CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: CompactPCI
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 128898-LTC1646CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1646CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF - 124125-LTC5100EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-QFN (4x4)
IQ 54000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR - 002766-LT3420EMS#TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG-2.5#TRPBF - 109974-LTC1421CG-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details