Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF 112073-LT1641CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112073-LT1641CS8#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112073-LT1641CS8#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF - 112073-LT1641CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF
112073-LT1641CS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF 112073-LT1641CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112073-LT1641CS8#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 112073-LT1641CS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: FB, ON, PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 112073-LT1641CS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC691CSW#PBF - 107066-LTC691CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - LTC699IS8#TRPBF - 1064237-LTC699IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN - 1208839-LTC3706EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 5 to 10 volts
View Details