Manufacturer: Linear Technology
Win Source Part Number: 128748-LTC1728ES5-1.
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.683V, 2.805V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 128748-LTC1728ES5-1.8#TRPBF |
| Product Name | PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRPBF |
| Number of Supplies | 3; 3 |