Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF 1062483-LTC3350EUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062483-LTC3350EUHF# PBF Packaging: Tray Applications: Supercapacitor Backup Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062483-LTC3350EUHF# PBF Packaging: Tray Applications: Supercapacitor Backup Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF - 1062483-LTC3350EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF
1062483-LTC3350EUHF#PBF
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF 1062483-LTC3350EUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062483-LTC3350EUHF# PBF Packaging: Tray Applications: Supercapacitor Backup Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1062483-LTC3350EUHF#PBF
Packaging: Tray
Applications: Supercapacitor Backup Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-QFN (5x7)
Supply Voltage - Operating: 4.5 V to 35 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062483-LTC3350EUHF#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1641-2CS8#TRPBF - 020294-LT1641-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRMPBF - 020544-LTC2905CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details