Win Source Electronics Newest Parts - LTC2905ITS8 1208606-LTC2905ITS8

Description
Manufacturer: Linear Technology Win Source Part Number: 1208606-LTC2905ITS8 Family Name: LTC2905 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): MAX6391KA46; MAX6391KA46+T; MAX6391KA17+T ; MAX6391KA23+T; Introduction Date: January 15, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1208606-LTC2905ITS8 Family Name: LTC2905 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): MAX6391KA46; MAX6391KA46+T; MAX6391KA17+T ; MAX6391KA23+T; Introduction Date: January 15, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC2905ITS8 - 1208606-LTC2905ITS8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC2905ITS8
1208606-LTC2905ITS8
Newest Parts - LTC2905ITS8 1208606-LTC2905ITS8
Manufacturer: Linear Technology Win Source Part Number: 1208606-LTC2905ITS8 Family Name: LTC2905 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): MAX6391KA46; MAX6391KA46+T; MAX6391KA17+T ; MAX6391KA23+T; Introduction Date: January 15, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1208606-LTC2905ITS8
Family Name: LTC2905
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): MAX6391KA46; MAX6391KA46+T; MAX6391KA17+T ; MAX6391KA23+T;
Introduction Date: January 15, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1208606-LTC2905ITS8
Product Name Newest Parts - LTC2905ITS8
Output Options Open Drain; Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF - 125183-LTC3225EDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 20 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF - 113593-LTC1421CG#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-1IMS - 1208584-LTC2900-1IMS - Win Source Electronics
Specs
Output Options Inverting
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details