Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF 122103-LTC2978ACUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122103-LTC2978ACUP#P BF Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122103-LTC2978ACUP#P BF Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF - 122103-LTC2978ACUP#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF
122103-LTC2978ACUP#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF 122103-LTC2978ACUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 122103-LTC2978ACUP#P BF Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 122103-LTC2978ACUP#PBF
Packaging: Tube/Rail
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Supply Voltage - Operating: 3.3V, 4.5 V to 15 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 122103-LTC2978ACUP#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF - 1062158-LTC2908CDDB-C1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details