Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#TRPBF 128452-LTC1753CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128452-LTC1753CSW#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128452-LTC1753CSW#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#TRPBF - 128452-LTC1753CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#TRPBF
128452-LTC1753CSW#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#TRPBF 128452-LTC1753CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128452-LTC1753CSW#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 128452-LTC1753CSW#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium III
Mounting: SMD (SMT)
Voltage - Input: 5V
Number of Outputs: 1
Output Voltage: 1.3 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 128452-LTC1753CSW#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#TRPBF
Package Type SOIC; Other; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS - 072431-LTC1143LCS - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-3.3#PBF - 020324-LT1763IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details