Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ#TRPBF 020332-LT1764EQ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020332-LT1764EQ#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.34V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 1.21 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.21V Dropout Voltage-Max: 0.45V @ 3A Operating Supply Current: 5mA to 200mA PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020332-LT1764EQ#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.34V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 1.21 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.21V Dropout Voltage-Max: 0.45V @ 3A Operating Supply Current: 5mA to 200mA PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ#TRPBF - 020332-LT1764EQ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ#TRPBF
020332-LT1764EQ#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ#TRPBF 020332-LT1764EQ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020332-LT1764EQ#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.34V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 1.21 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.21V Dropout Voltage-Max: 0.45V @ 3A Operating Supply Current: 5mA to 200mA PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 020332-LT1764EQ#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.34V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.21 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.21V
Dropout Voltage-Max: 0.45V @ 3A
Operating Supply Current: 5mA to 200mA
PSRR: 63dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020332-LT1764EQ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-BYP#TRPBF - 020314-LT1761ES5-BYP#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-1.8#TRPBF - 114838-LT1764EQ-1.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#PBF - 020205-LT1085CM#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#TRPBF - 1058924-LT1962EMS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details