Manufacturer: Linear Technology
Win Source Part Number: 072227-LT1175IQ#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.5V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 500mA
Output Voltage: -3.8 V to -19.3 V
Categories: Integrated Circuits
Status: Active
Case / Package: 5-DDPAK
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -3.8V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 80μA
Maximum Output Voltage: -19.3V
Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 072227-LT1175IQ#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DPAK; Other; 5-DDPAK |
| Life Cycle Stage | Maturity; Active |