Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG 072585-LTC3714EG

Description
Manufacturer: Linear Technology Win Source Part Number: 072585-LTC3714EG Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Family Name: LTC3714 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Alternative Parts (Cross-Reference): CHL8214-01CRT; CHL8214-05CRT; ISL6324ACRZ-TR5381; CHL8214-00CRT; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072585-LTC3714EG Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Family Name: LTC3714 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Alternative Parts (Cross-Reference): CHL8214-01CRT; CHL8214-05CRT; ISL6324ACRZ-TR5381; CHL8214-00CRT; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC3714EG is a synchronous step-down switching regulator controller designed for CPU power applications, particularly compatible with Intel mobile processors. It operates within a wide input voltage range of 4V to 36V and can output a programmable voltage from 0.6V to 1.75V, selected via a 5-bit VID code. The device features true current mode control for fast transient response and is stable with ceramic output capacitors. Key specifications include a minimum on-time of less than 100ns, adjustable frequency, and programmable soft-start capabilities. The LTC3714EG incorporates several protection features such as output overvoltage protection, internal foldback current limiting, and an optional short-circuit shutdown timer. It is packaged in a compact 28-lead SSOP format and operates within a temperature range of -40¬8C to 85¬8C. This product is suitable for applications in notebook and portable computers, making it a versatile choice for engineers looking for reliable voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The LTC3714EG is a synchronous step-down switching regulator controller designed for CPU power applications, particularly compatible with Intel mobile processors. It operates within a wide input voltage range of 4V to 36V and can output a programmable voltage from 0.6V to 1.75V, selected via a 5-bit VID code. The device features true current mode control for fast transient response and is stable with ceramic output capacitors. Key specifications include a minimum on-time of less than 100ns, adjustable frequency, and programmable soft-start capabilities. The LTC3714EG incorporates several protection features such as output overvoltage protection, internal foldback current limiting, and an optional short-circuit shutdown timer. It is packaged in a compact 28-lead SSOP format and operates within a temperature range of -40¬8C to 85¬8C. This product is suitable for applications in notebook and portable computers, making it a versatile choice for engineers looking for reliable voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG - 072585-LTC3714EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG
072585-LTC3714EG
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG 072585-LTC3714EG
Manufacturer: Linear Technology Win Source Part Number: 072585-LTC3714EG Packaging: Tube/Rail Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Family Name: LTC3714 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Alternative Parts (Cross-Reference): CHL8214-01CRT; CHL8214-05CRT; ISL6324ACRZ-TR5381; CHL8214-00CRT; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072585-LTC3714EG
Packaging: Tube/Rail
Applications: Controller, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Family Name: LTC3714
Output Voltage: 0.6 V to 1.75 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Alternative Parts (Cross-Reference): CHL8214-01CRT; CHL8214-05CRT; ISL6324ACRZ-TR5381; CHL8214-00CRT;
Introduction Date: June 20, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand, Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072585-LTC3714EG
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG
Package Type SSOP; Other; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-2.5#PBF - 020335-LT1764EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#TRPBF - 020377-LT3010EMS8E#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details