Manufacturer: Linear Technology
Win Source Part Number: 128305-LTC1069-1IS8#
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Elliptic, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 12kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±1.57 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 128305-LTC1069-1IS8#TRPBF |
| Product Name | Interface - Interface - Filters - Active - LTC1069-1IS8#TRPBF |
| Supply Voltage | Other; ±1.57 V ~ 5.5 V |