Win Source Electronics Interface - Interface - Telecom - ZL50117 1282962-ZL50117

Description
Manufacturer: Zarlink Win Source Part Number: 1282962-ZL50117 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1282962-ZL50117 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50117 - 1282962-ZL50117 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50117
1282962-ZL50117
Interface - Interface - Telecom - ZL50117 1282962-ZL50117
Manufacturer: Zarlink Win Source Part Number: 1282962-ZL50117 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1282962-ZL50117
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1282962-ZL50117
Product Name Interface - Interface - Telecom - ZL50117
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CSW#PBF - 020462-LTC1385CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1134AISW#TRPBF - 122519-LT1134AISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details