Win Source Electronics Interface - Interface - Telecom - ZL49021 1282943-ZL49021

Description
Manufacturer: Zarlink Win Source Part Number: 1282943-ZL49021 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1282943-ZL49021 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL49021 - 1282943-ZL49021 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL49021
1282943-ZL49021
Interface - Interface - Telecom - ZL49021 1282943-ZL49021
Manufacturer: Zarlink Win Source Part Number: 1282943-ZL49021 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1282943-ZL49021
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1282943-ZL49021
Product Name Interface - Interface - Telecom - ZL49021
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#TRPBF - 116141-LTC4300A-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CGN#PBF - 072542-LTC2861CGN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#TRPBF - 020479-LTC1487CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACNW - 072215-LT1136ACNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details