Win Source Electronics RF Power Controller ICs - LTC1758-1EMS8#TRPBF 118160-LTC1758-1EMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118160-LTC1758-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118160-LTC1758-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1758-1EMS8#TRPBF - 118160-LTC1758-1EMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1758-1EMS8#TRPBF
118160-LTC1758-1EMS8#TRPBF
RF Power Controller ICs - LTC1758-1EMS8#TRPBF 118160-LTC1758-1EMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118160-LTC1758-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 118160-LTC1758-1EMS8#TRPBF
Packaging: Reel - TR
Features: Single Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 118160-LTC1758-1EMS8#TRPBF
Product Name RF Power Controller ICs - LTC1758-1EMS8#TRPBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820IUD#TRPBF - 1064075-LTC6820IUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF - 1063566-LTC4301IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CG#TRPBF - 1060593-LTC1350CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details