Win Source Electronics Interface - Interface - CODECs - UDA1380HN 1276755-UDA1380HN

Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1276755-UDA1380HN Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1276755-UDA1380HN Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - UDA1380HN - 1276755-UDA1380HN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - UDA1380HN
1276755-UDA1380HN
Interface - Interface - CODECs - UDA1380HN 1276755-UDA1380HN
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1276755-UDA1380HN Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Integrated Circuit Systems
Win Source Part Number: 1276755-UDA1380HN
Manufacturer Homepage: www.icst.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1276755-UDA1380HN
Product Name Interface - Interface - CODECs - UDA1380HN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IMS8-1#TRPBF - 117973-LTC2856IMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details