Win Source Electronics Filters - SAW Filters 1275866-SF2385H

Description
Win Source Part Number: 1275866-SF2385H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2dB Height (Max): 0.030" (0.75mm) Bandwidth: 57MHz Frequency - Center: 1.5875GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2385HTR,2410- SF2385HTR2,2410-SF23 85H Base Product Number: SF2385
Request a Quote Datasheet
Description
Win Source Part Number: 1275866-SF2385H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2dB Height (Max): 0.030" (0.75mm) Bandwidth: 57MHz Frequency - Center: 1.5875GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2385HTR,2410- SF2385HTR2,2410-SF23 85H Base Product Number: SF2385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275866-SF2385H
Filters - SAW Filters 1275866-SF2385H
Win Source Part Number: 1275866-SF2385H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2dB Height (Max): 0.030" (0.75mm) Bandwidth: 57MHz Frequency - Center: 1.5875GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2385HTR,2410- SF2385HTR2,2410-SF23 85H Base Product Number: SF2385

Win Source Part Number: 1275866-SF2385H
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: GPS
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2dB
Height (Max): 0.030" (0.75mm)
Bandwidth: 57MHz
Frequency - Center: 1.5875GHz
Package / Case: 4-SMD, No Lead
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2385HTR,2410-SF2385HTR2,2410-SF2385H
Base Product Number: SF2385

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275866-SF2385H
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details