Win Source Electronics Filters - SAW Filters 1275853-SF2190B

Description
Win Source Part Number: 1275853-SF2190B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 18.8dB Height (Max): 0.079" (2.00mm) Bandwidth: 63MHz, 65.4MHz Frequency - Center: 138MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2190BTR,2410- SF2190B,2410-SF2190B TR2 Base Product Number: SF2190
Request a Quote Datasheet
Description
Win Source Part Number: 1275853-SF2190B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 18.8dB Height (Max): 0.079" (2.00mm) Bandwidth: 63MHz, 65.4MHz Frequency - Center: 138MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2190BTR,2410- SF2190B,2410-SF2190B TR2 Base Product Number: SF2190
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275853-SF2190B
Filters - SAW Filters 1275853-SF2190B
Win Source Part Number: 1275853-SF2190B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 18.8dB Height (Max): 0.079" (2.00mm) Bandwidth: 63MHz, 65.4MHz Frequency - Center: 138MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2190BTR,2410- SF2190B,2410-SF2190B TR2 Base Product Number: SF2190

Win Source Part Number: 1275853-SF2190B
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 18.8dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 63MHz, 65.4MHz
Frequency - Center: 138MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2190BTR,2410-SF2190B,2410-SF2190BTR2
Base Product Number: SF2190

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275853-SF2190B
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications IF
View Details