Win Source Electronics Filters - SAW Filters 1275796-SF2198E

Description
Win Source Part Number: 1275796-SF2198E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.055" (1.40mm) Bandwidth: 30MHz Frequency - Center: 806MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2198ETR2,2410 -SF2198E,2410-SF2198 ETR Base Product Number: SF2198
Request a Quote Datasheet
Description
Win Source Part Number: 1275796-SF2198E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.055" (1.40mm) Bandwidth: 30MHz Frequency - Center: 806MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2198ETR2,2410 -SF2198E,2410-SF2198 ETR Base Product Number: SF2198
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275796-SF2198E
Filters - SAW Filters 1275796-SF2198E
Win Source Part Number: 1275796-SF2198E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.055" (1.40mm) Bandwidth: 30MHz Frequency - Center: 806MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2198ETR2,2410 -SF2198E,2410-SF2198 ETR Base Product Number: SF2198

Win Source Part Number: 1275796-SF2198E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 2.9dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 30MHz
Frequency - Center: 806MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2198ETR2,2410-SF2198E,2410-SF2198ETR
Base Product Number: SF2198

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275796-SF2198E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications ISM
View Details