Win Source Electronics Filters - SAW Filters 1275801-SF2038C

Description
Win Source Part Number: 1275801-SF2038C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 10.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 12.7MHz, 17.5MHz, 19.4MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2038CTR2,2410 -SF2038CTR,2410-SF20 38C Base Product Number: SF2038
Request a Quote Datasheet
Description
Win Source Part Number: 1275801-SF2038C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 10.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 12.7MHz, 17.5MHz, 19.4MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2038CTR2,2410 -SF2038CTR,2410-SF20 38C Base Product Number: SF2038
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275801-SF2038C
Filters - SAW Filters 1275801-SF2038C
Win Source Part Number: 1275801-SF2038C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 10.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 12.7MHz, 17.5MHz, 19.4MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2038CTR2,2410 -SF2038CTR,2410-SF20 38C Base Product Number: SF2038

Win Source Part Number: 1275801-SF2038C
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF, SDARS
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 10.8dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 12.7MHz, 17.5MHz, 19.4MHz
Frequency - Center: 76.5MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2038CTR2,2410-SF2038CTR,2410-SF2038C
Base Product Number: SF2038

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275801-SF2038C
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications Cell Phone
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details