Win Source Electronics Filters - SAW Filters 1275839-SF1219K

Description
Win Source Part Number: 1275839-SF1219K Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.028" (0.70mm) Bandwidth: 12.5MHz Frequency - Center: 2.33875GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1219K,2410-SF 1219KTR2,2410-SF1219 KTR Base Product Number: SF1219
Request a Quote Datasheet
Description
Win Source Part Number: 1275839-SF1219K Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.028" (0.70mm) Bandwidth: 12.5MHz Frequency - Center: 2.33875GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1219K,2410-SF 1219KTR2,2410-SF1219 KTR Base Product Number: SF1219
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275839-SF1219K
Filters - SAW Filters 1275839-SF1219K
Win Source Part Number: 1275839-SF1219K Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.028" (0.70mm) Bandwidth: 12.5MHz Frequency - Center: 2.33875GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1219K,2410-SF 1219KTR2,2410-SF1219 KTR Base Product Number: SF1219

Win Source Part Number: 1275839-SF1219K
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.6dB
Height (Max): 0.028" (0.70mm)
Bandwidth: 12.5MHz
Frequency - Center: 2.33875GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF1219K,2410-SF1219KTR2,2410-SF1219KTR
Base Product Number: SF1219

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275839-SF1219K
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details