Win Source Electronics Filters - SAW Filters 1275784-SF2137E-2

Description
Win Source Part Number: 1275784-SF2137E-2 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.054" (1.38mm) Bandwidth: 2MHz Frequency - Center: 869MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2137E-2,2410- SF2137E-2TR2,2410-SF 2137E-2TR Base Product Number: SF2137
Request a Quote Datasheet
Description
Win Source Part Number: 1275784-SF2137E-2 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.054" (1.38mm) Bandwidth: 2MHz Frequency - Center: 869MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2137E-2,2410- SF2137E-2TR2,2410-SF 2137E-2TR Base Product Number: SF2137
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275784-SF2137E-2
Filters - SAW Filters 1275784-SF2137E-2
Win Source Part Number: 1275784-SF2137E-2 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.054" (1.38mm) Bandwidth: 2MHz Frequency - Center: 869MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2137E-2,2410- SF2137E-2TR2,2410-SF 2137E-2TR Base Product Number: SF2137

Win Source Part Number: 1275784-SF2137E-2
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.3dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 2MHz
Frequency - Center: 869MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2137E-2,2410-SF2137E-2TR2,2410-SF2137E-2TR
Base Product Number: SF2137

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275784-SF2137E-2
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Filters - SAW Filters - 1373256-TA1839D - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Cellular, LTE
View Details
Filters - SAW Filters - 1380032-TB1323A - Win Source Electronics
Specs
Filter Category SAW Filter
Applications General Purpose
View Details