Win Source Electronics SAW Filters - SF2181D 894171-SF2181D

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894171-SF2181D Features: 140MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 8dB 27MHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: SF2181 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2181D, 2410-SF2181DTR2, 2410-SF2181DTR
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894171-SF2181D Features: 140MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 8dB 27MHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: SF2181 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2181D, 2410-SF2181DTR2, 2410-SF2181DTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2181D
894171-SF2181D
SAW Filters - SF2181D 894171-SF2181D
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894171-SF2181D Features: 140MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 8dB 27MHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: SF2181 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2181D, 2410-SF2181DTR2, 2410-SF2181DTR

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 894171-SF2181D
Features: 140MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 8dB 27MHz Bandwidth 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Family Name: SF2181
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-SF2181D, 2410-SF2181DTR2, 2410-SF2181DTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 894171-SF2181D
Product Name SAW Filters - SF2181D
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications GPS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details