Manufacturer: Linear Technology
Win Source Part Number: 127068-LTC5569IUF#TR
Packaging: Reel - TR
Frequency: 300MHz to 4GHz
Gain: 2dB
Noise Figure: 11.7dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 2
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 180mA
| Win Source Electronics | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 127068-LTC5569IUF#TRPBF |
| Product Name | RF Mixers - LTC5569IUF#TRPBF |
| Package Type | 16-QFN (4x4) |