Win Source Electronics RF Mixers - LT5512EUF#TRPBF 115804-LT5512EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115804-LT5512EUF#TRP BF Packaging: Reel - TR Frequency: 1kHz to 3GHz Gain: 1.1dB Noise Figure: 14dB RF Type: Cellular, HF, ISM, PCS, UHF, VHF, WMTS Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 74mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115804-LT5512EUF#TRP BF Packaging: Reel - TR Frequency: 1kHz to 3GHz Gain: 1.1dB Noise Figure: 14dB RF Type: Cellular, HF, ISM, PCS, UHF, VHF, WMTS Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 74mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5512EUF#TRPBF - 115804-LT5512EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5512EUF#TRPBF
115804-LT5512EUF#TRPBF
RF Mixers - LT5512EUF#TRPBF 115804-LT5512EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115804-LT5512EUF#TRP BF Packaging: Reel - TR Frequency: 1kHz to 3GHz Gain: 1.1dB Noise Figure: 14dB RF Type: Cellular, HF, ISM, PCS, UHF, VHF, WMTS Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 74mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 115804-LT5512EUF#TRPBF
Packaging: Reel - TR
Frequency: 1kHz to 3GHz
Gain: 1.1dB
Noise Figure: 14dB
RF Type: Cellular, HF, ISM, PCS, UHF, VHF, WMTS
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 74mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 115804-LT5512EUF#TRPBF
Product Name RF Mixers - LT5512EUF#TRPBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5512EUF#PBF - 118702-LT5512EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 3000 MHz
View Details
RF Mixers - LTC5593IUH#PBF - 784214-LTC5593IUH#PBF - Win Source Electronics
Specs
RF 2300 to 4500 MHz
View Details
RF Mixers - LT5557EUF#PBF - 1059930-LT5557EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3800 MHz
View Details
RF Mixers - LT5579IUH#PBF - 1059938-LT5579IUH#PBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1500 to 3800 MHz
View Details