Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2847CUHF#TRPBF 126913-LTC2847CUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126913-LTC2847CUHF#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126913-LTC2847CUHF#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2847CUHF#TRPBF - 126913-LTC2847CUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2847CUHF#TRPBF
126913-LTC2847CUHF#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2847CUHF#TRPBF 126913-LTC2847CUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126913-LTC2847CUHF#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 5V

Manufacturer: Linear Technology
Win Source Part Number: 126913-LTC2847CUHF#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 15mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-QFN (5x7)
Supply Voltage - Operating: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 126913-LTC2847CUHF#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2847CUHF#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR - 041250-LTC1543CGTR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details