Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF 118646-LTC1382ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118646-LTC1382ISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118646-LTC1382ISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF - 118646-LTC1382ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF
118646-LTC1382ISW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF 118646-LTC1382ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 118646-LTC1382ISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5 V

Manufacturer: Linear Technology
Win Source Part Number: 118646-LTC1382ISW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 4.5 V to 5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 118646-LTC1382ISW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Specialized - HV9903K6-G - 1222267-HV9903K6-G - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details