Win Source Electronics Integrated Circuits (ICs) - Interface - CODECs 1261717-TSCS25A3X1NDGXZAX

Description
Win Source Part Number: 1261717-TSCS25A3X1ND GXZAX Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tray Standard Package: 490 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V Voltage - Supply, Digital: 1.8V Resolution (Bits): 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Tempo Semiconductor, Inc. Other Names: 4144-TSCS25A3X1NDGXZ AX
Request a Quote Datasheet
Description
Win Source Part Number: 1261717-TSCS25A3X1ND GXZAX Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tray Standard Package: 490 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V Voltage - Supply, Digital: 1.8V Resolution (Bits): 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Tempo Semiconductor, Inc. Other Names: 4144-TSCS25A3X1NDGXZ AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1261717-TSCS25A3X1NDGXZAX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1261717-TSCS25A3X1NDGXZAX
Integrated Circuits (ICs) - Interface - CODECs 1261717-TSCS25A3X1NDGXZAX
Win Source Part Number: 1261717-TSCS25A3X1ND GXZAX Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tray Standard Package: 490 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V Voltage - Supply, Digital: 1.8V Resolution (Bits): 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Tempo Semiconductor, Inc. Other Names: 4144-TSCS25A3X1NDGXZ AX

Win Source Part Number: 1261717-TSCS25A3X1NDGXZAX
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio, HD
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Data Interface: I2C, I2S
Voltage - Supply, Analog: 1.7V
Voltage - Supply, Digital: 1.8V
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Tempo Semiconductor, Inc.
Other Names: 4144-TSCS25A3X1NDGXZAX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1261717-TSCS25A3X1NDGXZAX
Product Name Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC490IS8#PBF - 121848-LTC490IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CN - 072454-LTC1384CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details