Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#TRPBF 125959-LT1580IR-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125959-LT1580IR-2.5# TRPBF Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-7
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125959-LT1580IR-2.5# TRPBF Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#TRPBF - 125959-LT1580IR-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#TRPBF
125959-LT1580IR-2.5#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#TRPBF 125959-LT1580IR-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125959-LT1580IR-2.5# TRPBF Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-7

Manufacturer: Linear Technology
Win Source Part Number: 125959-LT1580IR-2.5#TRPBF
Packaging: Reel - TR
Applications: Converter, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 1.79 V to 6 V
Number of Outputs: 1
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 125959-LT1580IR-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IR-2.5#TRPBF
Package Type Other; D2PAK-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182CS - 072234-LT1182CS - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824IMSE#PBF - 020618-LTC3824IMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CN8 - 072254-LT1307CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details