Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF 020488-LTC1624CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020488-LTC1624CS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, SEPIC Frequency - Switching: 200kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 36 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020488-LTC1624CS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, SEPIC Frequency - Switching: 200kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF
020488-LTC1624CS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF 020488-LTC1624CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020488-LTC1624CS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, SEPIC Frequency - Switching: 200kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 36 V

Manufacturer: Linear Technology
Win Source Part Number: 020488-LTC1624CS8#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, SEPIC
Frequency - Switching: 200kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.5 V to 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020488-LTC1624CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN#PBF - 072581-LTC3703IGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5#TRMPBF - 101642-LT1617ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIR#PBF - 072268-LT1374HVIR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details