Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF 020276-LT1534IS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020276-LT1534IS-1#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback Frequency - Switching: 20kHz to 250kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 2.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020276-LT1534IS-1#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback Frequency - Switching: 20kHz to 250kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF - 020276-LT1534IS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF
020276-LT1534IS-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF 020276-LT1534IS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 020276-LT1534IS-1#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback Frequency - Switching: 20kHz to 250kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 2.7V

Manufacturer: Linear Technology
Win Source Part Number: 020276-LT1534IS-1#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, Flyback
Frequency - Switching: 20kHz to 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 35V (Switch)
Minimum Input Voltage: 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020276-LT1534IS-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF
Configuration / Function Boost, Cuk, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data