Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF 122427-LTC4002ES8-8.4#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122427-LTC4002ES8-8. 4#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Family Name: LTC4002-8.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Alternative Parts (Cross-Reference): MAX8903YETI+; MAX8903NETI+; MAX8903EETI+T; Introduction Date: November 05, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122427-LTC4002ES8-8. 4#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Family Name: LTC4002-8.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Alternative Parts (Cross-Reference): MAX8903YETI+; MAX8903NETI+; MAX8903EETI+T; Introduction Date: November 05, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF - 122427-LTC4002ES8-8.4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF
122427-LTC4002ES8-8.4#TRPBF
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF 122427-LTC4002ES8-8.4#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122427-LTC4002ES8-8. 4#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Family Name: LTC4002-8.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V Alternative Parts (Cross-Reference): MAX8903YETI+; MAX8903NETI+; MAX8903EETI+T; Introduction Date: November 05, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 122427-LTC4002ES8-8.4#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Family Name: LTC4002-8.4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 22V
Alternative Parts (Cross-Reference): MAX8903YETI+; MAX8903NETI+; MAX8903EETI+T;
Introduction Date: November 05, 2009
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 122427-LTC4002ES8-8.4#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC3559EUD#PBF - 97170-LTC3559EUD - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF - 107736-LTC4006EGN-2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF - 108065-LTC1732EMS-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513CR#PBF - 1058418-LT1513CR#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details