Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS#PBF 121994-LTC1159IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121994-LTC1159IS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4 V to 40 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121994-LTC1159IS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4 V to 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS#PBF - 121994-LTC1159IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS#PBF
121994-LTC1159IS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS#PBF 121994-LTC1159IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 121994-LTC1159IS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4 V to 40 V

Manufacturer: Linear Technology
Win Source Part Number: 121994-LTC1159IS#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 40 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 121994-LTC1159IS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3811EG#PBF - 072597-LTC3811EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF - 088086-LTC3538EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680HMSE#PBF - 072389-LT3680HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details